Vishay Intertechnology, Inc. RES 3.00K OHM 1W 1% 2512 SMD CRCW25123K00FKTG

Description
RES 3.00Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1W 1% 2512 SMD - CRCW25123K00FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1W 1% 2512 SMD
CRCW25123K00FKTG
RES 3.00K OHM 1W 1% 2512 SMD CRCW25123K00FKTG
RES 3.00Kohm 1W 1% 2512 SMD

RES 3.00Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123K00FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123K00FKTG-ND
Chip Resistor - Surface Mount CRCW25123K00FKTG-ND
3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123K00FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123K00FKTG
Chip Resistor - Surface Mount CRCW25123K00FKTG
RES SMD 3K OHM 1% 1W 2512

RES SMD 3K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25123K00FKTG CRCW25123K00FKTG-ND CRCW25123K00FKTG
Product Name RES 3.00K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details