Thick Film Resistors - SMD 1watt 39ohms 1%
39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
39 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM CHIP, 39 OHM, 1W, 1%; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 39R, 1W, 2512; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
RES SMD 39 OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW251239R0FKEG | 541-39.0AFCT-ND | 51P1308 | CRCW251239R0FKEG |
| Product Name | Thick Film Resistors - SMD 1watt 39ohms 1% | Chip Resistor - Surface Mount | Resistor, Thick Film Chip, 39 Ohm, 1W, 1%; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms | 39 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |