Vishay Intertechnology, Inc. RES 392 OHM 1.5W 1% 2512 SMD CRCW2512392RFKEGHP

Description
RES 392ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 392ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1.5W 1% 2512 SMD - CRCW2512392RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1.5W 1% 2512 SMD
CRCW2512392RFKEGHP
RES 392 OHM 1.5W 1% 2512 SMD CRCW2512392RFKEGHP
RES 392ohm 1.5W 1% 2512 SMD

RES 392ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512392RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512392RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512392RFKEGHP-ND
392 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

392 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512392RFKEGHP CRCW2512392RFKEGHP-ND
Product Name RES 392 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details