Vishay Precision Group RES, 1W, 390 OHMS, 5%, THICKFILM, 2512 CRCW2512390RJNEG

Description
RES, 1W, 390ohmS, 5%, THICKFILM, 2512
Request a Quote Datasheet
Description
RES, 1W, 390ohmS, 5%, THICKFILM, 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 1W, 390 OHMS, 5%, THICKFILM, 2512 - CRCW2512390RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1W, 390 OHMS, 5%, THICKFILM, 2512
CRCW2512390RJNEG
RES, 1W, 390 OHMS, 5%, THICKFILM, 2512 CRCW2512390RJNEG
RES, 1W, 390ohmS, 5%, THICKFILM, 2512

RES, 1W, 390ohmS, 5%, THICKFILM, 2512

Supplier's Site
Chip Resistor - Surface Mount - 541-390XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390XDKR-ND
Chip Resistor - Surface Mount 541-390XDKR-ND
390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390XCT-ND
Chip Resistor - Surface Mount 541-390XCT-ND
390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390XTR-ND
Chip Resistor - Surface Mount 541-390XTR-ND
390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512390RJNEG
916015-CRCW2512390RJNEG
Chip Resistor - Surface Mount - CRCW2512390RJNEG 916015-CRCW2512390RJNEG
Manufacturer: Vishay Win Source Part Number: 916015-CRCW2512390RJ NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 390R 5% E67 E3, 541-390XDKR, 541-390XCT, 541-390XTR

Manufacturer: Vishay
Win Source Part Number: 916015-CRCW2512390RJNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 200 390R 5% E67 E3, 541-390XDKR, 541-390XCT, 541-390XTR

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512390RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512390RJNEG
SMD 1W 500V Resistor 52-CRCW2512390RJNEG
1W 390R 5% Thick Film Resistor, 500V, 2512 SMD Product overview: CRCW2512390RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512390RJNEG can be used for catalog matching and distributor lookup.

1W 390R 5% Thick Film Resistor, 500V, 2512 SMD Product overview: CRCW2512390RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512390RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 390R, 5%, 1W, 2512; Resistance Vishay - 89M6946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 1W, 2512; Resistance Vishay
89M6946
Res, Thick Film, 390R, 5%, 1W, 2512; Resistance Vishay 89M6946
RES, THICK FILM, 390R, 5%, 1W, 2512; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 1W, 2512; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2512390RJNEG 541-390XDKR-ND 916015-CRCW2512390RJNEG 52-CRCW2512390RJNEG 89M6946
Product Name RES, 1W, 390 OHMS, 5%, THICKFILM, 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2512390RJNEG SMD 1W 500V Resistor Res, Thick Film, 390R, 5%, 1W, 2512; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details