Manufacturer: Vishay Dale
Win Source Part Number: 771773-CRCW251238R3F
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 38.3
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW e3
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): HPTF2512-XE-38R3FT; WF25Q38R3FTL; GCR2512GW-38R3FT18; GCR2512G-38R3FT18;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
RES SMD 38.3 OHM 1% 1W 2512 Product overview: CRCW251238R3FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 38.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251238R3FKEG can be used for catalog matching and distributor lookup.
38.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
38.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
38.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 38.3ohm 1W 1% 2512 SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 771773-CRCW251238R3FKEG | 52-CRCW251238R3FKEG | 541-38.3AFCT-ND | CRCW251238R3FKEG |
| Product Name | Chip Resistor - Surface Mount - CRCW251238R3FKEG | SMD 38.3 OHM 1W Resistor | Chip Resistor - Surface Mount | RES 38.3 OHM 1W 1% 2512 SMD |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | ||
| Resistance Range | 38.3 ohms | 38.3 ohms | 38.3 ohms | 38.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |