Vishay Intertechnology, Inc. RES 383 OHM 1.5W 1% 2512 SMD CRCW2512383RFKEGHP

Description
RES 383ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 383ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1.5W 1% 2512 SMD - CRCW2512383RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1.5W 1% 2512 SMD
CRCW2512383RFKEGHP
RES 383 OHM 1.5W 1% 2512 SMD CRCW2512383RFKEGHP
RES 383ohm 1.5W 1% 2512 SMD

RES 383ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512383RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512383RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512383RFKEGHP-ND
383 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

383 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512383RFKEGHP CRCW2512383RFKEGHP-ND
Product Name RES 383 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers