Vishay Precision Group RES 383 OHM 1W 1% 2512 SMD CRCW2512383RFKEG

Description
RES 383ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 383ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1W 1% 2512 SMD - CRCW2512383RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% 2512 SMD
CRCW2512383RFKEG
RES 383 OHM 1W 1% 2512 SMD CRCW2512383RFKEG
RES 383ohm 1W 1% 2512 SMD

RES 383ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-383AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383AFTR-ND
Chip Resistor - Surface Mount 541-383AFTR-ND
383 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383AFCT-ND
Chip Resistor - Surface Mount 541-383AFCT-ND
383 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383AFDKR-ND
Chip Resistor - Surface Mount 541-383AFDKR-ND
383 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 383R 1% E67 E3 Rohs Compliant Vishay - 47P5208 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 383R 1% E67 E3 Rohs Compliant Vishay
47P5208
Crcw2512 100 383R 1% E67 E3 Rohs Compliant Vishay 47P5208
CRCW2512 100 383R 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 383R 1% E67 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512383RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512383RFKEG
Chip Resistor - Surface Mount CRCW2512383RFKEG
RES SMD 383 OHM 1% 1W 2512

RES SMD 383 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512383RFKEG 541-383AFTR-ND 47P5208 CRCW2512383RFKEG
Product Name RES 383 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 383R 1% E67 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers