Vishay Intertechnology, Inc. RES 36.5K OHM 1W 1% 2512 SMD CRCW251236K5FKEG

Description
RES 36.5Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 36.5Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1W 1% 2512 SMD - CRCW251236K5FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1W 1% 2512 SMD
CRCW251236K5FKEG
RES 36.5K OHM 1W 1% 2512 SMD CRCW251236K5FKEG
RES 36.5Kohm 1W 1% 2512 SMD

RES 36.5Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-36.5KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KAFDKR-ND
Chip Resistor - Surface Mount 541-36.5KAFDKR-ND
36.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KAFCT-ND
Chip Resistor - Surface Mount 541-36.5KAFCT-ND
36.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.5KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.5KAFTR-ND
Chip Resistor - Surface Mount 541-36.5KAFTR-ND
36.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW251236K5FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW251236K5FKEG
Resistors - Chip Resistor - Surface Mount CRCW251236K5FKEG
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251236K5FKEG 541-36.5KAFDKR-ND CRCW251236K5FKEG
Product Name RES 36.5K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 36500 ohms 36500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details