Vishay Intertechnology, Inc. RES 360 OHM 1W 5% 2512 SMD CRCW2512360RJNTG

Description
RES 360ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 360ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1W 5% 2512 SMD - CRCW2512360RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1W 5% 2512 SMD
CRCW2512360RJNTG
RES 360 OHM 1W 5% 2512 SMD CRCW2512360RJNTG
RES 360ohm 1W 5% 2512 SMD

RES 360ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512360RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512360RJNTG-ND
Chip Resistor - Surface Mount CRCW2512360RJNTG-ND
360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512360RJNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512360RJNTG
Chip Resistor - Surface Mount CRCW2512360RJNTG
RES SMD 360 OHM 5% 1W 2512

RES SMD 360 OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512360RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512360RJNTG
Chip Resistor - Surface Mount CRCW2512360RJNTG
RES SMD 360 OHM 5% 1W 2512

RES SMD 360 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512360RJNTG CRCW2512360RJNTG-ND CRCW2512360RJNTG CRCW2512360RJNTG
Product Name RES 360 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details