Vishay Intertechnology, Inc. RES 35.7 OHM 1W 1% 2512 SMD CRCW251235R7FKTG

Description
RES 35.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 35.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1W 1% 2512 SMD - CRCW251235R7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% 2512 SMD
CRCW251235R7FKTG
RES 35.7 OHM 1W 1% 2512 SMD CRCW251235R7FKTG
RES 35.7ohm 1W 1% 2512 SMD

RES 35.7ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251235R7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251235R7FKTG-ND
Chip Resistor - Surface Mount CRCW251235R7FKTG-ND
35.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251235R7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251235R7FKTG
Chip Resistor - Surface Mount CRCW251235R7FKTG
RES SMD 35.7 OHM 1% 1W 2512

RES SMD 35.7 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,35.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 99K1603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,35.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
99K1603
Resistor,metal Glaze,35.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 99K1603
Resistor,Metal Glaze,35.7Ohms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,35.7Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251235R7FKTG CRCW251235R7FKTG-ND CRCW251235R7FKTG 99K1603
Product Name RES 35.7 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,35.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details