Vishay Intertechnology, Inc. RES 35.7K OHM 1.5W 1% 2512 SMD CRCW251235K7FKEGHP

Description
RES 35.7Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 35.7Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1.5W 1% 2512 SMD - CRCW251235K7FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1.5W 1% 2512 SMD
CRCW251235K7FKEGHP
RES 35.7K OHM 1.5W 1% 2512 SMD CRCW251235K7FKEGHP
RES 35.7Kohm 1.5W 1% 2512 SMD

RES 35.7Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251235K7FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251235K7FKEGHP-ND
Chip Resistor - Surface Mount CRCW251235K7FKEGHP-ND
35.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

35.7 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251235K7FKEGHP CRCW251235K7FKEGHP-ND
Product Name RES 35.7K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details