Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512357RFKEGHP

Description
357 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
357 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-357RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357RDKR-ND
Chip Resistor - Surface Mount 541-357RDKR-ND
357 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

357 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357RTR-ND
Chip Resistor - Surface Mount 541-357RTR-ND
357 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

357 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357RCT-ND
Chip Resistor - Surface Mount 541-357RCT-ND
357 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

357 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 357 OHM 1.5W 1% 2512 SMD - CRCW2512357RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1.5W 1% 2512 SMD
CRCW2512357RFKEGHP
RES 357 OHM 1.5W 1% 2512 SMD CRCW2512357RFKEGHP
RES 357ohm 1.5W 1% 2512 SMD

RES 357ohm 1.5W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-357RDKR-ND CRCW2512357RFKEGHP
Product Name Chip Resistor - Surface Mount RES 357 OHM 1.5W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details