Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW251233K2FKTG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW251233K2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW251233K2FKTG
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW251233K2FKTG
Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW251233K2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251233K2FKTG-ND
Chip Resistor - Surface Mount CRCW251233K2FKTG-ND
33.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 33.2Kohm, 1W, 1%; Resistance Vishay - 43C6131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33.2Kohm, 1W, 1%; Resistance Vishay
43C6131
Resistor, Thick Film, 33.2Kohm, 1W, 1%; Resistance Vishay 43C6131
RESISTOR, THICK FILM, 33.2KOHM, 1W, 1%; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

RESISTOR, THICK FILM, 33.2KOHM, 1W, 1%; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW251233K2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251233K2FKTG
Chip Resistor - Surface Mount CRCW251233K2FKTG
RES SMD 33.2K OHM 1% 1W 2512

RES SMD 33.2K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251233K2FKTG CRCW251233K2FKTG-ND 43C6131 CRCW251233K2FKTG
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:33.2kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 33.2Kohm, 1W, 1%; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers