VISHAY INTERTECHNOLOGY, INC.
CRCW25123323FR67 -- RES, 2512,332K, 1W, 1%
Vishay Intertechnology, Inc.
RES, 2512,332K, 1W, 1%
CRCW25123323FR67
Description
RES, 2512,332K, 1W, 1%
Request a Quote
Email Supplier
Description
RES, 2512,332K, 1W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW25123323FR67 |
|
Product Name
|
RES, 2512,332K, 1W, 1% |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details