Vishay Intertechnology, Inc. RES 330 OHM 1W 5% 2512 SMD CRCW2512330RJNTG

Description
RES 330ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 330ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 5% 2512 SMD - CRCW2512330RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 5% 2512 SMD
CRCW2512330RJNTG
RES 330 OHM 1W 5% 2512 SMD CRCW2512330RJNTG
RES 330ohm 1W 5% 2512 SMD

RES 330ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512330RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512330RJNTG-ND
Chip Resistor - Surface Mount CRCW2512330RJNTG-ND
330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512330RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512330RJNTG
Chip Resistor - Surface Mount CRCW2512330RJNTG
RES SMD 330 OHM 5% 1W 2512

RES SMD 330 OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512330RJNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512330RJNTG
Chip Resistor - Surface Mount CRCW2512330RJNTG
RES SMD 330 OHM 5% 1W 2512

RES SMD 330 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512330RJNTG CRCW2512330RJNTG-ND CRCW2512330RJNTG CRCW2512330RJNTG
Product Name RES 330 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details