Vishay Precision Group RES 330 OHM 1W 1% 2512 SMD CRCW2512330RFKEG

Description
RES 330ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 330ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1W 1% 2512 SMD - CRCW2512330RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1W 1% 2512 SMD
CRCW2512330RFKEG
RES 330 OHM 1W 1% 2512 SMD CRCW2512330RFKEG
RES 330ohm 1W 1% 2512 SMD

RES 330ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-330AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AFDKR-ND
Chip Resistor - Surface Mount 541-330AFDKR-ND
330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AFTR-ND
Chip Resistor - Surface Mount 541-330AFTR-ND
330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330AFCT-ND
Chip Resistor - Surface Mount 541-330AFCT-ND
330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512330RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512330RFKEG
Chip Resistor - Surface Mount CRCW2512330RFKEG
RES SMD 330 OHM 1% 1W 2512

RES SMD 330 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Aec-Q200, 330R, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330R, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5360
Res, Aec-Q200, 330R, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5360
RES, AEC-Q200, 330R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 330R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW2512330RFKEG 541-330AFDKR-ND CRCW2512330RFKEG 84AH5360
Product Name RES 330 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 330R, 1%, 1W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details