Vishay Precision Group Surface Mount Resistors CRCW2512330KFKEG

Description
Vishay CRCW2512330KFKEG
Request a Quote Datasheet
Description
Vishay CRCW2512330KFKEG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792437
Surface Mount Resistors 6792437
Vishay CRCW2512330KFKEG

Vishay CRCW2512330KFKEG

Supplier's Site
Chip Resistor - Surface Mount - 541-330KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KAFTR-ND
Chip Resistor - Surface Mount 541-330KAFTR-ND
330 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KAFCT-ND
Chip Resistor - Surface Mount 541-330KAFCT-ND
330 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-330KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-330KAFDKR-ND
Chip Resistor - Surface Mount 541-330KAFDKR-ND
330 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 330K OHM 1W 1% 2512 SMD - CRCW2512330KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330K OHM 1W 1% 2512 SMD
CRCW2512330KFKEG
RES 330K OHM 1W 1% 2512 SMD CRCW2512330KFKEG
RES 330Kohm 1W 1% 2512 SMD

RES 330Kohm 1W 1% 2512 SMD

Supplier's Site
Res, Aec-Q200, 330K, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 330K, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5359
Res, Aec-Q200, 330K, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5359
RES, AEC-Q200, 330K, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 330K, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6792437 541-330KAFTR-ND CRCW2512330KFKEG 84AH5359
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 330K OHM 1W 1% 2512 SMD Res, Aec-Q200, 330K, 1%, 1W, 2512 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 196000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details