Vishay Intertechnology, Inc. 2512,316K,1%,T/R CRCW2512316KFKTG

Description
2512,316K,1%,T/R
Request a Quote Datasheet
Description
2512,316K,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,316K,1%,T/R - CRCW2512316KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,316K,1%,T/R
CRCW2512316KFKTG
2512,316K,1%,T/R CRCW2512316KFKTG
2512,316K,1%,T/R

2512,316K,1%,T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512316KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512316KFKTG-ND
Chip Resistor - Surface Mount CRCW2512316KFKTG-ND
316 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512316KFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512316KFKTG
Chip Resistor - Surface Mount CRCW2512316KFKTG
RES SMD 316K OHM 1% 1W 2512

RES SMD 316K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 316K 1% 100 R67 Rohs Compliant Vishay - 49P4739 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 316K 1% 100 R67 Rohs Compliant Vishay
49P4739
Crcw2512 316K 1% 100 R67 Rohs Compliant Vishay 49P4739
CRCW2512 316K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 316K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512316KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512316KFKTG
Chip Resistor - Surface Mount CRCW2512316KFKTG
RES SMD 316K OHM 1% 1W 2512

RES SMD 316K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512316KFKTG CRCW2512316KFKTG-ND CRCW2512316KFKTG 49P4739 CRCW2512316KFKTG
Product Name 2512,316K,1%,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 316K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details