RES 30.9Kohm 1W 1% 2512 SMD
30.9 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
CRCW2512 100 30K9 1% E67 e3 RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW251230K9FKEG | CRCW251230K9FKEG-ND | 47P5173 |
| Product Name | RES 30.9K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Crcw2512 100 30K9 1% E67 E3 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 |
| Resistance Range | 30900 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |