Vishay Intertechnology, Inc. RES 300 OHM 1W 5% 2512 SMD CRCW2512300RJNTG

Description
RES 300ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 300ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1W 5% 2512 SMD - CRCW2512300RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1W 5% 2512 SMD
CRCW2512300RJNTG
RES 300 OHM 1W 5% 2512 SMD CRCW2512300RJNTG
RES 300ohm 1W 5% 2512 SMD

RES 300ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512300RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512300RJNTG-ND
Chip Resistor - Surface Mount CRCW2512300RJNTG-ND
300 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 300 5% 200 R67 Rohs Compliant Vishay - 49P4736 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 300 5% 200 R67 Rohs Compliant Vishay
49P4736
Crcw2512 300 5% 200 R67 Rohs Compliant Vishay 49P4736
CRCW2512 300 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 300 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512300RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512300RJNTG
Chip Resistor - Surface Mount CRCW2512300RJNTG
RES SMD 300 OHM 5% 1W 2512

RES SMD 300 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512300RJNTG CRCW2512300RJNTG-ND 49P4736 CRCW2512300RJNTG
Product Name RES 300 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 300 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details