Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 2.87ohms 1% CRCW25122R87FKTG

Description
Thick Film Resistors - SMD 1watt 2.87ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 2.87ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 2.87ohms 1% - CRCW25122R87FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 2.87ohms 1%
CRCW25122R87FKTG
Thick Film Resistors - SMD 1watt 2.87ohms 1% CRCW25122R87FKTG
Thick Film Resistors - SMD 1watt 2.87ohms 1%

Thick Film Resistors - SMD 1watt 2.87ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122R87FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R87FKTG-ND
Chip Resistor - Surface Mount CRCW25122R87FKTG-ND
2.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.87 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122R87FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R87FKTG
Chip Resistor - Surface Mount CRCW25122R87FKTG
RES SMD 2.87 OHM 1% 1W 2512

RES SMD 2.87 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25122R87FKTG CRCW25122R87FKTG-ND CRCW25122R87FKTG
Product Name Thick Film Resistors - SMD 1watt 2.87ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details