The CRCW25122R32FNTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It features a resistance value of 2.32 ohms with a tolerance of ±1%. The resistor has a rated power dissipation of 1 watt and can operate at a maximum voltage of 200 volts. It is suitable for use in environments with temperatures ranging from -55 °C to +155 °C. The temperature coefficient of resistance (TCR) is ±100 ppm/K, ensuring stability under varying conditions. This component is AEC-Q200 qualified, making it appropriate for military and industrial applications where high reliability is essential. The resistor is packaged in a standard 2512 size, facilitating easy integration into various electronic designs.
2.32 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 2.32ohm 1W 1% 2512 SMD
RES SMD 2.32 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25122R32FNTG-ND | CRCW25122R32FNTG | CRCW25122R32FNTG |
| Product Name | Chip Resistor - Surface Mount | RES 2.32 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 2.32 ohms | 2.32 ohms | 2.32 ohms |