Vishay Intertechnology, Inc. RES 2.20 OHM 1W 1% 2512 SMD CRCW25122R20FKEG

Description
RES 2.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20 OHM 1W 1% 2512 SMD - CRCW25122R20FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM 1W 1% 2512 SMD
CRCW25122R20FKEG
RES 2.20 OHM 1W 1% 2512 SMD CRCW25122R20FKEG
RES 2.20ohm 1W 1% 2512 SMD

RES 2.20ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25122R20FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R20FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25122R20FKEGTR-ND
2.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25122R20FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R20FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25122R20FKEGDKR-ND
2.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25122R20FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R20FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25122R20FKEGCT-ND
2.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122R20FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122R20FKEG
Chip Resistor - Surface Mount CRCW25122R20FKEG
RES SMD 2.2 OHM 1% 1W 2512

RES SMD 2.2 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 2.2Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay - 33AK8678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.2Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
33AK8678
Res, 2.2Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay 33AK8678
RES, 2.2OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

RES, 2.2OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW25122R20FKEG 541-CRCW25122R20FKEGTR-ND CRCW25122R20FKEG 33AK8678
Product Name RES 2.20 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2.2Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details