Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122R15FKEG

Description
2.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122R15FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122R15FKEG-ND
Chip Resistor - Surface Mount CRCW25122R15FKEG-ND
2.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25122R15FKEG
916011-CRCW25122R15FKEG
Chip Resistor - Surface Mount - CRCW25122R15FKEG 916011-CRCW25122R15FKEG
Manufacturer: Vishay Win Source Part Number: 916011-CRCW25122R15F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 916011-CRCW25122R15FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.15 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
RES 2.15 OHM 1W 1% 2512 SMD - CRCW25122R15FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1W 1% 2512 SMD
CRCW25122R15FKEG
RES 2.15 OHM 1W 1% 2512 SMD CRCW25122R15FKEG
RES 2.15ohm 1W 1% 2512 SMD

RES 2.15ohm 1W 1% 2512 SMD

Supplier's Site
SMD 2.15 OHM 1W Resistor - 52-CRCW25122R15FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.15 OHM 1W Resistor
52-CRCW25122R15FKEG
SMD 2.15 OHM 1W Resistor 52-CRCW25122R15FKEG
RES SMD 2.15 OHM 1% 1W 2512 Product overview: CRCW25122R15FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.15 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.15 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R15FKEG can be used for catalog matching and distributor lookup.

RES SMD 2.15 OHM 1% 1W 2512 Product overview: CRCW25122R15FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.15 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.15 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122R15FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122R15FKEG-ND 916011-CRCW25122R15FKEG CRCW25122R15FKEG 52-CRCW25122R15FKEG
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW25122R15FKEG RES 2.15 OHM 1W 1% 2512 SMD SMD 2.15 OHM 1W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details