Vishay Intertechnology, Inc. RES 2.00 OHM 1.5W 1% 2512 SMD CRCW25122R00FKEGHP

Description
RES 2.00ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 2.00ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00 OHM 1.5W 1% 2512 SMD - CRCW25122R00FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00 OHM 1.5W 1% 2512 SMD
CRCW25122R00FKEGHP
RES 2.00 OHM 1.5W 1% 2512 SMD CRCW25122R00FKEGHP
RES 2.00ohm 1.5W 1% 2512 SMD

RES 2.00ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25122R00FKEGHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R00FKEGHPCT-ND
Chip Resistor - Surface Mount 541-CRCW25122R00FKEGHPCT-ND
RES SMD 2 OHM 1% 1.5W 2512

RES SMD 2 OHM 1% 1.5W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25122R00FKEGHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R00FKEGHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW25122R00FKEGHPDKR-ND
RES SMD 2 OHM 1% 1.5W 2512

RES SMD 2 OHM 1% 1.5W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25122R00FKEGHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25122R00FKEGHPTR-ND
Chip Resistor - Surface Mount 541-CRCW25122R00FKEGHPTR-ND
2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25122R00FKEGHP 541-CRCW25122R00FKEGHPCT-ND
Product Name RES 2.00 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details