Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122K70JNTH

Description
2.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K70JNTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K70JNTH-ND
Chip Resistor - Surface Mount CRCW25122K70JNTH-ND
2.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25122K70JNTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K70JNTH
Chip Resistor - Surface Mount CRCW25122K70JNTH
RES SMD 2.7K OHM 5% 1W 2512

RES SMD 2.7K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 2.7K 5% 200 R82 Rohs Compliant Vishay - 49P4596 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 2.7K 5% 200 R82 Rohs Compliant Vishay
49P4596
Crcw2512 2.7K 5% 200 R82 Rohs Compliant Vishay 49P4596
CRCW2512 2.7K 5% 200 R82 ROHS COMPLIANT: NO

CRCW2512 2.7K 5% 200 R82 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25122K70JNTH-ND CRCW25122K70JNTH 49P4596
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 2.7K 5% 200 R82 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers