2.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 2.7Kohm 1W 5% 2512 SMD
RES SMD 2.7K OHM 5% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25122K70JNTG-ND | CRCW25122K70JNTG | CRCW25122K70JNTG |
| Product Name | Chip Resistor - Surface Mount | RES 2.7K OHM 1W 5% 2512 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |