Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 2.55Kohms 1% CRCW25122K55FKEG

Description
Thick Film Resistors - SMD 1watt 2.55Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 2.55Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 2.55Kohms 1% - CRCW25122K55FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 2.55Kohms 1%
CRCW25122K55FKEG
Thick Film Resistors - SMD 1watt 2.55Kohms 1% CRCW25122K55FKEG
Thick Film Resistors - SMD 1watt 2.55Kohms 1%

Thick Film Resistors - SMD 1watt 2.55Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K55FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K55FKEG-ND
Chip Resistor - Surface Mount CRCW25122K55FKEG-ND
2.55 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25122K55FKEG CRCW25122K55FKEG-ND
Product Name Thick Film Resistors - SMD 1watt 2.55Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details