Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25122K40JNTG

Description
2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25122K40JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K40JNTG-ND
Chip Resistor - Surface Mount CRCW25122K40JNTG-ND
2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.4K OHM 1W 5% 2512 SMD - CRCW25122K40JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1W 5% 2512 SMD
CRCW25122K40JNTG
RES 2.4K OHM 1W 5% 2512 SMD CRCW25122K40JNTG
RES 2.4Kohm 1W 5% 2512 SMD

RES 2.4Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K40JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K40JNTG
Chip Resistor - Surface Mount CRCW25122K40JNTG
RES SMD 2.4K OHM 5% 1W 2512

RES SMD 2.4K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25122K40JNTG-ND CRCW25122K40JNTG CRCW25122K40JNTG
Product Name Chip Resistor - Surface Mount RES 2.4K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers