Vishay Precision Group CRCW25122K21FKTG CRCW25122K21FKTG

Description
CRCW25122K21FKTG
Request a Quote Datasheet
Description
CRCW25122K21FKTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW25122K21FKTG - CRCW25122K21FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW25122K21FKTG
CRCW25122K21FKTG
CRCW25122K21FKTG CRCW25122K21FKTG
CRCW25122K21FKTG

CRCW25122K21FKTG

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K21FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25122K21FKTG-ND
Chip Resistor - Surface Mount CRCW25122K21FKTG-ND
2.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K21, 1%, 1W, 2512, Reel; Resistance Vishay - 07J2789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 1W, 2512, Reel; Resistance Vishay
07J2789
Res, Thick Film, 2K21, 1%, 1W, 2512, Reel; Resistance Vishay 07J2789
RES, THICK FILM, 2K21, 1%, 1W, 2512, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: No

RES, THICK FILM, 2K21, 1%, 1W, 2512, REEL; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:2000RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122K21FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25122K21FKTG
Chip Resistor - Surface Mount CRCW25122K21FKTG
RES SMD 2.21K OHM 1% 1W 2512

RES SMD 2.21K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25122K21FKTG CRCW25122K21FKTG-ND 07J2789 CRCW25122K21FKTG
Product Name CRCW25122K21FKTG Chip Resistor - Surface Mount Res, Thick Film, 2K21, 1%, 1W, 2512, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers