Vishay Precision Group Chip Resistor - Surface Mount CRCW25122K00JNEG

Description
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KXCT-ND
Chip Resistor - Surface Mount 541-2.0KXCT-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KXTR-ND
Chip Resistor - Surface Mount 541-2.0KXTR-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KXDKR-ND
Chip Resistor - Surface Mount 541-2.0KXDKR-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25122K00JNEG
916008-CRCW25122K00JNEG
Chip Resistor - Surface Mount - CRCW25122K00JNEG 916008-CRCW25122K00JNEG
Manufacturer: Vishay Win Source Part Number: 916008-CRCW25122K00J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.0KXTR, 541-2.0KXCT, CRCW2512 200 2K 5% E67 E3, 541-2.0KXDKR

Manufacturer: Vishay
Win Source Part Number: 916008-CRCW25122K00JNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.0KXTR, 541-2.0KXCT, CRCW2512 200 2K 5% E67 E3, 541-2.0KXDKR

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:1... - CRCW25122K00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:1...
CRCW25122K00JNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:1... CRCW25122K00JNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:1...

Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:1...

Supplier's Site
SMD 1W 500V Resistor - 52-CRCW25122K00JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25122K00JNEG
SMD 1W 500V Resistor 52-CRCW25122K00JNEG
2512 Thick Film Resistor, 1W, 2kR, 5%, 500V, SMD Product overview: CRCW25122K00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K00JNEG can be used for catalog matching and distributor lookup.

2512 Thick Film Resistor, 1W, 2kR, 5%, 500V, SMD Product overview: CRCW25122K00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122K00JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K, 5%, 1W, 2512, Reel; Resistance Vishay - 43C6027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 1W, 2512, Reel; Resistance Vishay
43C6027
Res, Thick Film, 2K, 5%, 1W, 2512, Reel; Resistance Vishay 43C6027
RES, THICK FILM, 2K, 5%, 1W, 2512, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 1W, 2512, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 5%, 1W, 2512; Resistance Vishay - 59M7100 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 1W, 2512; Resistance Vishay
59M7100
Res, Thick Film, 2K, 5%, 1W, 2512; Resistance Vishay 59M7100
RES, THICK FILM, 2K, 5%, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 1W, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.0KXCT-ND 916008-CRCW25122K00JNEG CRCW25122K00JNEG 52-CRCW25122K00JNEG 43C6027 59M7100
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW25122K00JNEG Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance:+/- 5%; Power Rating:1... SMD 1W 500V Resistor Res, Thick Film, 2K, 5%, 1W, 2512, Reel; Resistance Vishay Res, Thick Film, 2K, 5%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers