Vishay Intertechnology, Inc. RES 29.4 OHM 1W 1% 2512 SMD CRCW251229R4FKEG

Description
RES 29.4ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 29.4ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1W 1% 2512 SMD - CRCW251229R4FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1W 1% 2512 SMD
CRCW251229R4FKEG
RES 29.4 OHM 1W 1% 2512 SMD CRCW251229R4FKEG
RES 29.4ohm 1W 1% 2512 SMD

RES 29.4ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251229R4FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251229R4FKEG-ND
Chip Resistor - Surface Mount CRCW251229R4FKEG-ND
29.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251229R4FKEG CRCW251229R4FKEG-ND
Product Name RES 29.4 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details