27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 27.0ohm 1W 1% 2512 SMD
RES, AEC-Q200, 27R, 1%, 1W, 2512 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-27.0AFCT-ND | CRCW251227R0FKEG | 84AH5356 |
| Product Name | Chip Resistor - Surface Mount | RES 27.0 OHM 1W 1% 2512 SMD | Res, Aec-Q200, 27R, 1%, 1W, 2512 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 |
| Resistance Range | 27 ohms | 27 ohms |