Vishay Intertechnology, Inc. RES 270 OHM 1.5W 1% 2512 SMD CRCW2512270RFKEGHP

Description
RES 270ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 270ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1.5W 1% 2512 SMD - CRCW2512270RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1.5W 1% 2512 SMD
CRCW2512270RFKEGHP
RES 270 OHM 1.5W 1% 2512 SMD CRCW2512270RFKEGHP
RES 270ohm 1.5W 1% 2512 SMD

RES 270ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-270RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270RCT-ND
Chip Resistor - Surface Mount 541-270RCT-ND
270 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270RTR-ND
Chip Resistor - Surface Mount 541-270RTR-ND
270 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270RDKR-ND
Chip Resistor - Surface Mount 541-270RDKR-ND
270 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512270RFKEGHP 541-270RCT-ND
Product Name RES 270 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
5 suppliers
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details