Vishay Intertechnology, Inc. RES 270K OHM 1W 5% 2512 SMD CRCW2512270KJNTG

Description
RES 270Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 270Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W 5% 2512 SMD - CRCW2512270KJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W 5% 2512 SMD
CRCW2512270KJNTG
RES 270K OHM 1W 5% 2512 SMD CRCW2512270KJNTG
RES 270Kohm 1W 5% 2512 SMD

RES 270Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512270KJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512270KJNTG-ND
Chip Resistor - Surface Mount CRCW2512270KJNTG-ND
270 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 270K 5% 200 R67 Rohs Compliant Vishay - 49P4678 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 270K 5% 200 R67 Rohs Compliant Vishay
49P4678
Crcw2512 270K 5% 200 R67 Rohs Compliant Vishay 49P4678
CRCW2512 270K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 270K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512270KJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512270KJNTG
Chip Resistor - Surface Mount CRCW2512270KJNTG
RES SMD 270K OHM 5% 1W 2512

RES SMD 270K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512270KJNTG CRCW2512270KJNTG-ND 49P4678 CRCW2512270KJNTG
Product Name RES 270K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 270K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details