Vishay Intertechnology, Inc. RES 270K OHM 1.5W 1% 2512 SMD CRCW2512270KFKEGHP

Description
RES 270Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 270Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1.5W 1% 2512 SMD - CRCW2512270KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1.5W 1% 2512 SMD
CRCW2512270KFKEGHP
RES 270K OHM 1.5W 1% 2512 SMD CRCW2512270KFKEGHP
RES 270Kohm 1.5W 1% 2512 SMD

RES 270Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-270KRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KRTR-ND
Chip Resistor - Surface Mount 541-270KRTR-ND
270 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KRCT-ND
Chip Resistor - Surface Mount 541-270KRCT-ND
270 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KRDKR-ND
Chip Resistor - Surface Mount 541-270KRDKR-ND
270 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512270KFKEGHP 541-270KRTR-ND
Product Name RES 270K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 270000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details