Vishay Precision Group RES 26.7 OHM 1W 1% 2512 SMD CRCW251226R7FKEG

Description
RES 26.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 26.7ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1W 1% 2512 SMD - CRCW251226R7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1W 1% 2512 SMD
CRCW251226R7FKEG
RES 26.7 OHM 1W 1% 2512 SMD CRCW251226R7FKEG
RES 26.7ohm 1W 1% 2512 SMD

RES 26.7ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251226R7FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251226R7FKEG-ND
Chip Resistor - Surface Mount CRCW251226R7FKEG-ND
26.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 26R7 1% E67 E3 Vishay - 79AH0488 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 26R7 1% E67 E3 Vishay
79AH0488
Crcw2512 100 26R7 1% E67 E3 Vishay 79AH0488
CRCW2512 100 26R7 1% E67 E3

CRCW2512 100 26R7 1% E67 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251226R7FKEG CRCW251226R7FKEG-ND 79AH0488
Product Name RES 26.7 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 26R7 1% E67 E3 Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details