Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251226K7FKTG

Description
26.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251226K7FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251226K7FKTG-ND
Chip Resistor - Surface Mount CRCW251226K7FKTG-ND
26.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 26.7K OHM 1W 1% 2512 SMD - CRCW251226K7FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1W 1% 2512 SMD
CRCW251226K7FKTG
RES 26.7K OHM 1W 1% 2512 SMD CRCW251226K7FKTG
RES 26.7Kohm 1W 1% 2512 SMD

RES 26.7Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251226K7FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251226K7FKTG
Chip Resistor - Surface Mount CRCW251226K7FKTG
RES SMD 26.7K OHM 1% 1W 2512

RES SMD 26.7K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,26.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,26.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6080
Resistor,metal Glaze,26.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6080
Resistor,Metal Glaze,26.7KOhms,500W V,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,26.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251226K7FKTG-ND CRCW251226K7FKTG CRCW251226K7FKTG 43C6080
Product Name Chip Resistor - Surface Mount RES 26.7K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,26.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers