Vishay Intertechnology, Inc. RES 24.0 OHM 1W 1% 2512 SMD CRCW251224R0FKTG

Description
RES 24.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 24.0ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0 OHM 1W 1% 2512 SMD - CRCW251224R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1W 1% 2512 SMD
CRCW251224R0FKTG
RES 24.0 OHM 1W 1% 2512 SMD CRCW251224R0FKTG
RES 24.0ohm 1W 1% 2512 SMD

RES 24.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251224R0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251224R0FKTG-ND
Chip Resistor - Surface Mount CRCW251224R0FKTG-ND
24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 24 1% 100 R67 Rohs Compliant Vishay - 49P4664 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 24 1% 100 R67 Rohs Compliant Vishay
49P4664
Crcw2512 24 1% 100 R67 Rohs Compliant Vishay 49P4664
CRCW2512 24 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 24 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251224R0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251224R0FKTG
Chip Resistor - Surface Mount CRCW251224R0FKTG
RES SMD 24 OHM 1% 1W 2512

RES SMD 24 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251224R0FKTG CRCW251224R0FKTG-ND 49P4664 CRCW251224R0FKTG
Product Name RES 24.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 24 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms 24 ohms 24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details