Vishay Intertechnology, Inc. RES 24.3K OHM 1W 1% 2512 SMD CRCW251224K3FKTG

Description
RES 24.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 24.3Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1W 1% 2512 SMD - CRCW251224K3FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1W 1% 2512 SMD
CRCW251224K3FKTG
RES 24.3K OHM 1W 1% 2512 SMD CRCW251224K3FKTG
RES 24.3Kohm 1W 1% 2512 SMD

RES 24.3Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251224K3FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251224K3FKTG-ND
Chip Resistor - Surface Mount CRCW251224K3FKTG-ND
24.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251224K3FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251224K3FKTG
Chip Resistor - Surface Mount CRCW251224K3FKTG
RES SMD 24.3K OHM 1% 1W 2512

RES SMD 24.3K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 24.3K 1% 100 R67 Rohs Compliant Vishay - 49P4662 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 24.3K 1% 100 R67 Rohs Compliant Vishay
49P4662
Crcw2512 24.3K 1% 100 R67 Rohs Compliant Vishay 49P4662
CRCW2512 24.3K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 24.3K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251224K3FKTG CRCW251224K3FKTG-ND CRCW251224K3FKTG 49P4662
Product Name RES 24.3K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 24.3K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details