RES 24.0Kohm 1W 1% 2512 SMD
24 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 24K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW251224K0FKTG | CRCW251224K0FKTG-ND | CRCW251224K0FKTG |
| Product Name | RES 24.0K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 24000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor |