249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 249ohm 1W 1% 2512 SMD
RES, THICK FILM, 249R, 1%, 1W, 2512; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
RES SMD 249 OHM 1% 1W 2512
RES SMD 249 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW2512249RFKTG-ND | CRCW2512249RFKTG | 37C0307 | CRCW2512249RFKTG | CRCW2512249RFKTG |
| Product Name | Chip Resistor - Surface Mount | RES 249 OHM 1W 1% 2512 SMD | Res, Thick Film, 249R, 1%, 1W, 2512; Resistance Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 249 ohms | 249 ohms | 249 ohms | 249 ohms | 249 ohms |