Vishay Intertechnology, Inc. RES 249 OHM 1.5W 1% 2512 SMD CRCW2512249RFKEGHP

Description
RES 249ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 249ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1.5W 1% 2512 SMD - CRCW2512249RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1.5W 1% 2512 SMD
CRCW2512249RFKEGHP
RES 249 OHM 1.5W 1% 2512 SMD CRCW2512249RFKEGHP
RES 249ohm 1.5W 1% 2512 SMD

RES 249ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-249RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249RTR-ND
Chip Resistor - Surface Mount 541-249RTR-ND
249 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249RDKR-ND
Chip Resistor - Surface Mount 541-249RDKR-ND
249 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249RCT-ND
Chip Resistor - Surface Mount 541-249RCT-ND
249 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

249 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512249RFKEGHP 541-249RTR-ND
Product Name RES 249 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details