Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;... CRCW2512249RFKEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;... - CRCW2512249RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;...
CRCW2512249RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;... CRCW2512249RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;...

Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;...

Supplier's Site
Chip Resistor - Surface Mount - 541-249AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AFTR-ND
Chip Resistor - Surface Mount 541-249AFTR-ND
249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AFCT-ND
Chip Resistor - Surface Mount 541-249AFCT-ND
249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249AFDKR-ND
Chip Resistor - Surface Mount 541-249AFDKR-ND
249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

249 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 249R, 1%, 1W, 2512; Resistance Vishay - 53K3963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 1W, 2512; Resistance Vishay
53K3963
Res, Thick Film, 249R, 1%, 1W, 2512; Resistance Vishay 53K3963
RES, THICK FILM, 249R, 1%, 1W, 2512; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 1W, 2512; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 249R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4097
Res, Thick Film, 249R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4097
RES, THICK FILM, 249R, 1%, 1W, 2512, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 249R, 1%, 1W, 2512, REEL; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512249RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512249RFKEG
Chip Resistor - Surface Mount CRCW2512249RFKEG
RES SMD 249 OHM 1% 1W 2512

RES SMD 249 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512249RFKEG 541-249AFTR-ND 53K3963 CRCW2512249RFKEG
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:249ohm; Resistance Tolerance: 1%; Power Rating:1W;... Chip Resistor - Surface Mount Res, Thick Film, 249R, 1%, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details