Vishay Intertechnology, Inc. RES 243 OHM 1W 1% 2512 SMD CRCW2512243RFKTG

Description
RES 243ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 243ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1W 1% 2512 SMD - CRCW2512243RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% 2512 SMD
CRCW2512243RFKTG
RES 243 OHM 1W 1% 2512 SMD CRCW2512243RFKTG
RES 243ohm 1W 1% 2512 SMD

RES 243ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512243RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512243RFKTG-ND
Chip Resistor - Surface Mount CRCW2512243RFKTG-ND
243 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512243RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512243RFKTG
Chip Resistor - Surface Mount CRCW2512243RFKTG
RES SMD 243 OHM 1% 1W 2512

RES SMD 243 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512243RFKTG CRCW2512243RFKTG-ND CRCW2512243RFKTG
Product Name RES 243 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details