Vishay Intertechnology, Inc. RES 23.7 OHM 1.5W 1% 2512 SMD CRCW251223R7FKEGHP

Description
RES 23.7ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 23.7ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1.5W 1% 2512 SMD - CRCW251223R7FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1.5W 1% 2512 SMD
CRCW251223R7FKEGHP
RES 23.7 OHM 1.5W 1% 2512 SMD CRCW251223R7FKEGHP
RES 23.7ohm 1.5W 1% 2512 SMD

RES 23.7ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251223R7FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251223R7FKEGHP-ND
Chip Resistor - Surface Mount CRCW251223R7FKEGHP-ND
23.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

23.7 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251223R7FKEGHP CRCW251223R7FKEGHP-ND
Product Name RES 23.7 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers