Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 23.7ohms 1% CRCW251223R7FKEG

Description
Thick Film Resistors - SMD 1watt 23.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 23.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 23.7ohms 1% - CRCW251223R7FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 23.7ohms 1%
CRCW251223R7FKEG
Thick Film Resistors - SMD 1watt 23.7ohms 1% CRCW251223R7FKEG
Thick Film Resistors - SMD 1watt 23.7ohms 1%

Thick Film Resistors - SMD 1watt 23.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-23.7AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7AFCT-ND
Chip Resistor - Surface Mount 541-23.7AFCT-ND
23.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7AFTR-ND
Chip Resistor - Surface Mount 541-23.7AFTR-ND
23.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7AFDKR-ND
Chip Resistor - Surface Mount 541-23.7AFDKR-ND
23.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

23.7 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251223R7FKEG
763899-CRCW251223R7FKEG
Chip Resistor - Surface Mount - CRCW251223R7FKEG 763899-CRCW251223R7FKEG
Manufacturer: Vishay Dale Win Source Part Number: 763899-CRCW251223R7F KEG Series: CRCW Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 1W Resistance (Ohms): 23.7 Composition: Thick Film Number of Terminations: 2 Family Name: D/CRCW e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): AC2512FK-0723R7L; HTCR2512F-23R7FT18; GCR2512EW-23R7FT18; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 763899-CRCW251223R7FKEG
Series: CRCW
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 1W
Resistance (Ohms): 23.7
Composition: Thick Film
Number of Terminations: 2
Family Name: D/CRCW e3
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): AC2512FK-0723R7L; HTCR2512F-23R7FT18; GCR2512EW-23R7FT18;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 23.7 Ohm 1W 500V Resistor - 52-CRCW251223R7FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 23.7 Ohm 1W 500V Resistor
52-CRCW251223R7FKEG
SMD 23.7 Ohm 1W 500V Resistor 52-CRCW251223R7FKEG
23.7 Ohm 1% 1W 2512 SMD Chip Resistor, 500V Product overview: CRCW251223R7FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.7 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.7 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251223R7FKEG can be used for catalog matching and distributor lookup.

23.7 Ohm 1% 1W 2512 SMD Chip Resistor, 500V Product overview: CRCW251223R7FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.7 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.7 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251223R7FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251223R7FKEG 541-23.7AFCT-ND 763899-CRCW251223R7FKEG 52-CRCW251223R7FKEG
Product Name Thick Film Resistors - SMD 1watt 23.7ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW251223R7FKEG SMD 23.7 Ohm 1W 500V Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details