Vishay Intertechnology, Inc. 2512,232,1%,T/R,RoHS Compliant CRCW2512232RFKEG

Description
2512,232,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2512,232,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,232,1%,T/R,RoHS Compliant - CRCW2512232RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,232,1%,T/R,RoHS Compliant
CRCW2512232RFKEG
2512,232,1%,T/R,RoHS Compliant CRCW2512232RFKEG
2512,232,1%,T/R,RoHS Compliant

2512,232,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512232RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512232RFKEG-ND
Chip Resistor - Surface Mount CRCW2512232RFKEG-ND
232 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512232RFKEG CRCW2512232RFKEG-ND
Product Name 2512,232,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details