Vishay Precision Group Surface Mount Resistors CRCW251222R0FKEG

Description
Vishay CRCW251222R0FKEG
Request a Quote Datasheet
Description
Vishay CRCW251222R0FKEG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792430
Surface Mount Resistors 6792430
Vishay CRCW251222R0FKEG

Vishay CRCW251222R0FKEG

Supplier's Site
Surface Mount Resistors - 6792430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792430P
Surface Mount Resistors 6792430P
Vishay CRCW251222R0FKEG

Vishay CRCW251222R0FKEG

Supplier's Site
RES 22.0 OHM 1W 1% 2512 SMD - CRCW251222R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1W 1% 2512 SMD
CRCW251222R0FKEG
RES 22.0 OHM 1W 1% 2512 SMD CRCW251222R0FKEG
RES 22.0ohm 1W 1% 2512 SMD

RES 22.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0AFDKR-ND
Chip Resistor - Surface Mount 541-22.0AFDKR-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0AFCT-ND
Chip Resistor - Surface Mount 541-22.0AFCT-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0AFTR-ND
Chip Resistor - Surface Mount 541-22.0AFTR-ND
22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 22R, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 22R, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5353
Res, Aec-Q200, 22R, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5353
RES, AEC-Q200, 22R, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 22R, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6792430 6792430P CRCW251222R0FKEG 541-22.0AFDKR-ND 84AH5353
Product Name Surface Mount Resistors Surface Mount Resistors RES 22.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 22R, 1%, 1W, 2512 Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Standards and Certifications RoHS RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details