Vishay Precision Group Chip Resistor - Surface Mount CRCW251222K0JNEH

Description
22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251222K0JNEH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251222K0JNEH-ND
Chip Resistor - Surface Mount CRCW251222K0JNEH-ND
22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 22K 5% E82 E3 Rohs Compliant Vishay - 52X2108 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 22K 5% E82 E3 Rohs Compliant Vishay
52X2108
Crcw2512 200 22K 5% E82 E3 Rohs Compliant Vishay 52X2108
CRCW2512 200 22K 5% E82 E3 ROHS COMPLIANT: YES

CRCW2512 200 22K 5% E82 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW251222K0JNEH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251222K0JNEH
Chip Resistor - Surface Mount CRCW251222K0JNEH
RES SMD 22K OHM 5% 1W 2512

RES SMD 22K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW251222K0JNEH-ND 52X2108 CRCW251222K0JNEH
Product Name Chip Resistor - Surface Mount Crcw2512 200 22K 5% E82 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers